Kyocera Corporation Ceramic Capacitors - 12102C473KAT2A 12102C473KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760303-12102C473KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 200V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): NMC-H1210X7R473K200T RPLP3KF; CC1210KRX7RABB473; C1210C473K2RACTU; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760303-12102C473KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 200V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): NMC-H1210X7R473K200T RPLP3KF; CC1210KRX7RABB473; C1210C473K2RACTU; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12102C473KAT2A - 760303-12102C473KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12102C473KAT2A
760303-12102C473KAT2A
Ceramic Capacitors - 12102C473KAT2A 760303-12102C473KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760303-12102C473KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 200V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): NMC-H1210X7R473K200T RPLP3KF; CC1210KRX7RABB473; C1210C473K2RACTU; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760303-12102C473KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 200V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): NMC-H1210X7R473K200TRPLP3KF; CC1210KRX7RABB473; C1210C473K2RACTU;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 200V Capacitor
60-12102C473KAT2A
SMD 200V Capacitor 60-12102C473KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ER72D473KU NEW GLOBAL PN 200V .047u A 581-KGM32ER72D473KU Product overview: 12102C473KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12102C473KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ER72D473KU NEW GLOBAL PN 200V .047u A 581-KGM32ER72D473KU Product overview: 12102C473KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12102C473KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353847 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353847
MLCCs - Multilayer Ceramic Capacitors 1353847
KYOCERA AVX 12102C473KAT2A

KYOCERA AVX 12102C473KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747447 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747447
MLCCs - Multilayer Ceramic Capacitors 1747447
KYOCERA AVX 12102C473KAT2A

KYOCERA AVX 12102C473KAT2A

Supplier's Site
Ceramic Capacitor 0.047Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 26H7039 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
26H7039
Ceramic Capacitor 0.047Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 26H7039
CERAMIC CAPACITOR 0.047UF 200V, X7R, 10%, 1210, FULL REEL; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 200V, X7R, 10%, 1210, FULL REEL; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12102C473KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12102C473KAT2A
Ceramic Capacitors 12102C473KAT2A
CAP CER 0.047UF 200V X7R 1210

CAP CER 0.047UF 200V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 760303-12102C473KAT2A 60-12102C473KAT2A 1353847 1747447 26H7039 12102C473KAT2A
Product Name Ceramic Capacitors - 12102C473KAT2A SMD 200V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.047Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 380LX103M050K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-400-15X15X4-G-471-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details