AVX Corporation MLCCs - Multilayer Ceramic Capacitors 12102C333KAT2A

Description
KYOCERA AVX 12102C333KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12102C333KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353837 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353837
MLCCs - Multilayer Ceramic Capacitors 1353837
KYOCERA AVX 12102C333KAT2A

KYOCERA AVX 12102C333KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747446 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747446
MLCCs - Multilayer Ceramic Capacitors 1747446
KYOCERA AVX 12102C333KAT2A

KYOCERA AVX 12102C333KAT2A

Supplier's Site
Capacitor Ceramic 0.033Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0394 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0394
Capacitor Ceramic 0.033Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0394
CAPACITOR CERAMIC 0.033UF 200V, X7R, 10%, 1210; Capacitance:33000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 200V, X7R, 10%, 1210; Capacitance:33000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 33000Pf, 200V, Mlcc, 1210 Rohs Compliant Kyocera Avx - 66AH8266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33000Pf, 200V, Mlcc, 1210 Rohs Compliant Kyocera Avx
66AH8266
Cap, 33000Pf, 200V, Mlcc, 1210 Rohs Compliant Kyocera Avx 66AH8266
CAP, 33000PF, 200V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 33000PF, 200V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1353837 1747446 56J0394 66AH8266
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 0.033Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx Cap, 33000Pf, 200V, Mlcc, 1210 Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Applications Automotive
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details