Kyocera Corporation Ceramic Capacitors - 12102C223KAT2A 12102C223KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853842-12102C223KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5181-6, 478-5181-2, 478-5181-1, 12102C223KAT2A-ND
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853842-12102C223KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5181-6, 478-5181-2, 478-5181-1, 12102C223KAT2A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12102C223KAT2A - 853842-12102C223KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12102C223KAT2A
853842-12102C223KAT2A
Ceramic Capacitors - 12102C223KAT2A 853842-12102C223KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853842-12102C223KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5181-6, 478-5181-2, 478-5181-1, 12102C223KAT2A-ND

Manufacturer: AVX Corporation
Win Source Part Number: 853842-12102C223KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5181-6, 478-5181-2, 478-5181-1, 12102C223KAT2A-ND

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353887 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353887
MLCCs - Multilayer Ceramic Capacitors 1353887
KYOCERA AVX 12102C223KAT2A

KYOCERA AVX 12102C223KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747445 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747445
MLCCs - Multilayer Ceramic Capacitors 1747445
KYOCERA AVX 12102C223KAT2A

KYOCERA AVX 12102C223KAT2A

Supplier's Site
Capacitor Ceramic 0.022Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0389 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0389
Capacitor Ceramic 0.022Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0389
CAPACITOR CERAMIC 0.022UF 200V, X7R, 10%, 1210; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 200V, X7R, 10%, 1210; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Cap, 22000Pf, 200V, Mlcc, 1210 Rohs Compliant Kyocera Avx - 66AH8265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 200V, Mlcc, 1210 Rohs Compliant Kyocera Avx
66AH8265
Cap, 22000Pf, 200V, Mlcc, 1210 Rohs Compliant Kyocera Avx 66AH8265
CAP, 22000PF, 200V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 22000PF, 200V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 853842-12102C223KAT2A 1353887 1747445 56J0389 66AH8265
Product Name Ceramic Capacitors - 12102C223KAT2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 0.022Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx Cap, 22000Pf, 200V, Mlcc, 1210 Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021317 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details