AVX Corporation Capacitors - Ceramic Capacitors 12102C222KAT2A

Description
Win Source Part Number: 1035557-12102C222KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): 12101C222KAT2A; 12105C222KAT2A; C1210C222K1RAC7800; 1210ZC222MAT2A; CC1210KKX7RDBB222121 02C222KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1035557-12102C222KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): 12101C222KAT2A; 12105C222KAT2A; C1210C222K1RAC7800; 1210ZC222MAT2A; CC1210KKX7RDBB222121 02C222KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1035557-12102C222KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1035557-12102C222KAT2A
Capacitors - Ceramic Capacitors 1035557-12102C222KAT2A
Win Source Part Number: 1035557-12102C222KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): 12101C222KAT2A; 12105C222KAT2A; C1210C222K1RAC7800; 1210ZC222MAT2A; CC1210KKX7RDBB222121 02C222KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1035557-12102C222KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): 12101C222KAT2A; 12105C222KAT2A; C1210C222K1RAC7800; 1210ZC222MAT2A; CC1210KKX7RDBB22212102C222KAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
SMD 200V Capacitor
60-12102C222KAT2A
SMD 200V Capacitor 60-12102C222KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32RR72D222KU NEW GLOBAL PN 200V 2200p A 581-KGM32RR72D222KU Product overview: 12102C222KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12102C222KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32RR72D222KU NEW GLOBAL PN 200V 2200p A 581-KGM32RR72D222KU Product overview: 12102C222KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12102C222KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 2200Pf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx - 66M4469 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx
66M4469
Capacitor Ceramic 2200Pf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx 66M4469
CAPACITOR CERAMIC 2200PF 200V, X7R, 10%, 1210; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 200V, X7R, 10%, 1210; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 2200Pf, 200V, 1210; Capacitance Kyocera Avx - 96Y8681 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2200Pf, 200V, 1210; Capacitance Kyocera Avx
96Y8681
Cap, Mlcc, X7R, 2200Pf, 200V, 1210; Capacitance Kyocera Avx 96Y8681
CAP, MLCC, X7R, 2200PF, 200V, 1210; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 2200PF, 200V, 1210; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12102C222KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12102C222KAT2A
Ceramic Capacitors 12102C222KAT2A
CAP CER 2200PF 200V X7R 1210

CAP CER 2200PF 200V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1035557-12102C222KAT2A 60-12102C222KAT2A 66M4469 96Y8681 12102C222KAT2A
Product Name Capacitors - Ceramic Capacitors SMD 200V Capacitor Capacitor Ceramic 2200Pf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx Cap, Mlcc, X7R, 2200Pf, 200V, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB162KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers