Kyocera Corporation Capacitor Ceramic 0.015Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx 12102C153KAT2A

Description
CAPACITOR CERAMIC 0.015UF 200V, X7R, 10%, 1210; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.015UF 200V, X7R, 10%, 1210; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.015Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0385 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0385
Capacitor Ceramic 0.015Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0385
CAPACITOR CERAMIC 0.015UF 200V, X7R, 10%, 1210; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 200V, X7R, 10%, 1210; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.015Uf, 200V, 1210; Capacitance Kyocera Avx - 96Y8680 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.015Uf, 200V, 1210; Capacitance Kyocera Avx
96Y8680
Cap, Mlcc, X7R, 0.015Uf, 200V, 1210; Capacitance Kyocera Avx 96Y8680
CAP, MLCC, X7R, 0.015UF, 200V, 1210; Capacitance:15000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.015UF, 200V, 1210; Capacitance:15000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56J0385 96Y8680
Product Name Capacitor Ceramic 0.015Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.015Uf, 200V, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details