Kyocera Corporation Ceramic Capacitor 0.1Uf, 200V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 12102C104MAT2A

Description
CERAMIC CAPACITOR 0.1UF, 200V, X7R, 20%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.1UF, 200V, X7R, 20%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf, 200V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0381 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 200V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
56J0381
Ceramic Capacitor 0.1Uf, 200V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 56J0381
CERAMIC CAPACITOR 0.1UF, 200V, X7R, 20%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 200V, X7R, 20%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0381
Product Name Ceramic Capacitor 0.1Uf, 200V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers