Kyocera Corporation SMD 200V 0.1uF Capacitor 12102C104KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32HR72D104KU NEW GLOBAL PN 200V 0.1uF A 581-KGM32HR72D104KU Product overview: 12102C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12102C104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32HR72D104KU NEW GLOBAL PN 200V 0.1uF A 581-KGM32HR72D104KU Product overview: 12102C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12102C104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200V 0.1uF Capacitor
60-12102C104KAT2A
SMD 200V 0.1uF Capacitor 60-12102C104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32HR72D104KU NEW GLOBAL PN 200V 0.1uF A 581-KGM32HR72D104KU Product overview: 12102C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12102C104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32HR72D104KU NEW GLOBAL PN 200V 0.1uF A 581-KGM32HR72D104KU Product overview: 12102C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12102C104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12102C104KAT2A - 760302-12102C104KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12102C104KAT2A
760302-12102C104KAT2A
Ceramic Capacitors - 12102C104KAT2A 760302-12102C104KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760302-12102C104KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 200V Thickness (Maximum): 0.050" (1.27mm) Alternative Parts (Cross-Reference): 1210J2000104KDR; C1210C104K2RACTU; C1210T104K2RCC; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: El Salvador, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760302-12102C104KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 200V
Thickness (Maximum): 0.050" (1.27mm)
Alternative Parts (Cross-Reference): 1210J2000104KDR; C1210C104K2RACTU; C1210T104K2RCC;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: El Salvador, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364058 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364058
MLCCs - Multilayer Ceramic Capacitors 1364058
KYOCERA AVX 12102C104KAT2A

KYOCERA AVX 12102C104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747497 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747497
MLCCs - Multilayer Ceramic Capacitors 1747497
KYOCERA AVX 12102C104KAT2A

KYOCERA AVX 12102C104KAT2A

Supplier's Site
Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0379 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0379
Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0379
CERAMIC CAPACITOR 0.1UF, 200V, X7R, 10%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 200V, X7R, 10%, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1210; Capacitance Kyocera Avx - 96M1532 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1210; Capacitance Kyocera Avx
96M1532
Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1210; Capacitance Kyocera Avx 96M1532
CERAMIC CAPACITOR 0.1UF, 200V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 200V, X7R, 10%, 1210; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 47R4572 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
47R4572
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 47R4572
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 200V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx - 04X9491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 200V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx
04X9491
Cap, 0.1Μf, 200V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx 04X9491
CAP, 0.1µF, 200V, 10%, X7R, 1210, REEL; Capacitance:0.1µF; Voltage Rating:200V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.1µF, 200V, 10%, X7R, 1210, REEL; Capacitance:0.1µF; Voltage Rating:200V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.1UF 200V X7R 1210 - 66-12102C104KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 200V X7R 1210
66-12102C104KAT2A
CAP CER 0.1UF 200V X7R 1210 66-12102C104KAT2A
CAP CER 0.1UF 200V X7R 1210

CAP CER 0.1UF 200V X7R 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12102C104KAT2A 760302-12102C104KAT2A 1364058 56J0379 47R4572 04X9491 66-12102C104KAT2A
Product Name SMD 200V 0.1uF Capacitor Ceramic Capacitors - 12102C104KAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.1Uf, 200V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Cap, 0.1Μf, 200V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx CAP CER 0.1UF 200V X7R 1210
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011320 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details