KYOCERA AVX 12102C103KAT2A
KYOCERA AVX 12102C103KAT2A
Manufacturer: AVX Corporation
Win Source Part Number: 1001224-12102C103KAT
Packaging: Reel - TR
Voltage Rating: 200V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 1210; Capacitance:10000pF;
CAP, 10000PF, 200V, MLCC, 1210 ROHS COMPLIANT: YES
CAP CER 10000PF 200V X7R 1210
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1353876 | 1747443 | 1001224-12102C103KAT2A | 96M1531 | 66AH8264 | 12102C103KAT2A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors - 12102C103KAT2A | Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx | Cap, 10000Pf, 200V, Mlcc, 1210 Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | |||
| Applications | Automotive | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |