Kyocera Corporation Capacitor Ceramic 330Pf 200V, C0G, 5%, 1210; Capacitance Kyocera Avx 12102A331JAT2A

Description
CAPACITOR CERAMIC 330PF 200V, C0G, 5%, 1210; Capacitance:330pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 330PF 200V, C0G, 5%, 1210; Capacitance:330pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 330Pf 200V, C0G, 5%, 1210; Capacitance Kyocera Avx - 66M4459 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 200V, C0G, 5%, 1210; Capacitance Kyocera Avx
66M4459
Capacitor Ceramic 330Pf 200V, C0G, 5%, 1210; Capacitance Kyocera Avx 66M4459
CAPACITOR CERAMIC 330PF 200V, C0G, 5%, 1210; Capacitance:330pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 200V, C0G, 5%, 1210; Capacitance:330pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M4459
Product Name Capacitor Ceramic 330Pf 200V, C0G, 5%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details