Kyocera Corporation Ceramic Capacitor 1500Pf 200V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 12102A152JAT2A

Description
CERAMIC CAPACITOR 1500PF 200V, C0G, 5%, 1210, FULL REEL; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1500PF 200V, C0G, 5%, 1210, FULL REEL; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1500Pf 200V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0361 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 200V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
56J0361
Ceramic Capacitor 1500Pf 200V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 56J0361
CERAMIC CAPACITOR 1500PF 200V, C0G, 5%, 1210, FULL REEL; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 200V, C0G, 5%, 1210, FULL REEL; Capacitance:1500pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0361
Product Name Ceramic Capacitor 1500Pf 200V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details