Kyocera Corporation Capacitor Ceramic 1200Pf 200V, C0G, 10%, 1210; Capacitance Kyocera Avx 12102A122KAT2A

Description
CAPACITOR CERAMIC 1200PF 200V, C0G, 10%, 1210; Capacitance:1200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1200PF 200V, C0G, 10%, 1210; Capacitance:1200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1200Pf 200V, C0G, 10%, 1210; Capacitance Kyocera Avx - 66M4455 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf 200V, C0G, 10%, 1210; Capacitance Kyocera Avx
66M4455
Capacitor Ceramic 1200Pf 200V, C0G, 10%, 1210; Capacitance Kyocera Avx 66M4455
CAPACITOR CERAMIC 1200PF 200V, C0G, 10%, 1210; Capacitance:1200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF 200V, C0G, 10%, 1210; Capacitance:1200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12102A122KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12102A122KAT2A
Ceramic Capacitors 12102A122KAT2A
CAP CER 1200PF 200V NP0 1210

CAP CER 1200PF 200V NP0 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 66M4455 12102A122KAT2A
Product Name Capacitor Ceramic 1200Pf 200V, C0G, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0012 microF 0.0012 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details