Kyocera Corporation SMD 100V 130pF Capacitor 12101U131JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ32DCG2A131JT NEW GLOBAL PN 100V 130pF A 581-KGQ32DCG2A131JT Product overview: 12101U131JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 130pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 130pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101U131JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ32DCG2A131JT NEW GLOBAL PN 100V 130pF A 581-KGQ32DCG2A131JT Product overview: 12101U131JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 130pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 130pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101U131JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 130pF Capacitor
60-12101U131JAT2A
SMD 100V 130pF Capacitor 60-12101U131JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ32DCG2A131JT NEW GLOBAL PN 100V 130pF A 581-KGQ32DCG2A131JT Product overview: 12101U131JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 130pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 130pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101U131JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ32DCG2A131JT NEW GLOBAL PN 100V 130pF A 581-KGQ32DCG2A131JT Product overview: 12101U131JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 130pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 130pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101U131JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1133565-12101U131JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1133565-12101U131JAT2A
Capacitors - Ceramic Capacitors 1133565-12101U131JAT2A
Win Source Part Number: 1133565-12101U131JAT 2A Category: Capacitors>Ceramic Capacitors Series: U Features: Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 130 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1133565-12101U131JAT2A
Category: Capacitors>Ceramic Capacitors
Series: U
Features: Ultra Low ESR
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 130 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.055" (1.40mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitors - 12101U131JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101U131JAT2A
Ceramic Capacitors 12101U131JAT2A
CAP CER 130PF 100V NP0 1210

CAP CER 130PF 100V NP0 1210

Supplier's Site Datasheet
Rf/microwave Capacitor; Capacitance Kyocera Avx - 56J0257 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor; Capacitance Kyocera Avx
56J0257
Rf/microwave Capacitor; Capacitance Kyocera Avx 56J0257
RF/Microwave Capacitor; Capacitance:130pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes; Series:U; Termination Type:SMD RoHS Compliant: Yes

RF/Microwave Capacitor; Capacitance:130pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes; Series:U; Termination Type:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-12101U131JAT2A 1133565-12101U131JAT2A 12101U131JAT2A 56J0257
Product Name SMD 100V 130pF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Rf/microwave Capacitor; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Multilayer Ceramic
Capacitance Range 1.30E-4 microF 1.30E-4 microF 1.30E-4 microF 1.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF750K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details