Kyocera Corporation Ceramic Capacitors - 12101C684KAT2A 12101C684KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760299-12101C684KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.68μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.090" (2.29mm) Alternative Parts (Cross-Reference): CALC1210B101A684K-T1 ; C1210C684K1RAC; 1210J1000684KXR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760299-12101C684KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.68μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.090" (2.29mm) Alternative Parts (Cross-Reference): CALC1210B101A684K-T1 ; C1210C684K1RAC; 1210J1000684KXR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12101C684KAT2A - 760299-12101C684KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12101C684KAT2A
760299-12101C684KAT2A
Ceramic Capacitors - 12101C684KAT2A 760299-12101C684KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760299-12101C684KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.68μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.090" (2.29mm) Alternative Parts (Cross-Reference): CALC1210B101A684K-T1 ; C1210C684K1RAC; 1210J1000684KXR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760299-12101C684KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.68μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.090" (2.29mm)
Alternative Parts (Cross-Reference): CALC1210B101A684K-T1; C1210C684K1RAC; 1210J1000684KXR;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 100V Capacitor
60-12101C684KAT2A
SMD 100V Capacitor 60-12101C684KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR72A684KU NEW GLOBAL PN 100V 0.68u A 581-KGM32LR72A684KU Product overview: 12101C684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C684KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR72A684KU NEW GLOBAL PN 100V 0.68u A 581-KGM32LR72A684KU Product overview: 12101C684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C684KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 81H6784 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
81H6784
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 81H6784
CERAMIC CAPACITOR 0.68UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx - 96M1530 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
96M1530
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx 96M1530
CERAMIC CAPACITOR 0.68UF 100V, X7R, 10%, 1210; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF 100V, X7R, 10%, 1210; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.68Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx - 12P8151 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx
12P8151
Cap, 0.68Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx 12P8151
CAP, 0.68µF, 100V, 10%, X7R, 1210; Capacitance:0.68µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.68µF, 100V, 10%, X7R, 1210; Capacitance:0.68µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.68UF 100V X7R 1210 - 66-12101C684KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.68UF 100V X7R 1210
66-12101C684KAT2A
CAP CER 0.68UF 100V X7R 1210 66-12101C684KAT2A
CAP CER 0.68UF 100V X7R 1210

CAP CER 0.68UF 100V X7R 1210

Supplier's Site
Ceramic Capacitors - 12101C684KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C684KAT2A
Ceramic Capacitors 12101C684KAT2A
CAP CER 0.68UF 100V X7R 1210

CAP CER 0.68UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 760299-12101C684KAT2A 60-12101C684KAT2A 81H6784 96M1530 12P8151 66-12101C684KAT2A 12101C684KAT2A
Product Name Ceramic Capacitors - 12101C684KAT2A SMD 100V Capacitor Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx Cap, 0.68Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx CAP CER 0.68UF 100V X7R 1210 Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF1R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details