Kyocera Corporation Ceramic Capacitors 12101C475KAT2A

Description
4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12101C475KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12101C475KAT2ACT-ND
Ceramic Capacitors 478-12101C475KAT2ACT-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12101C475KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12101C475KAT2ATR-ND
Ceramic Capacitors 478-12101C475KAT2ATR-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12101C475KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12101C475KAT2ADKR-ND
Ceramic Capacitors 478-12101C475KAT2ADKR-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 4.7Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx - 08AK4908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx
08AK4908
Cap, 4.7Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx 08AK4908
CAP, 4.7UF, 100V, MLCC, 1210; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

CAP, 4.7UF, 100V, MLCC, 1210; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx - 08AK4907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx
08AK4907
Cap, 4.7Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx 08AK4907
CAP, 4.7UF, 100V, MLCC, 1210; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

CAP, 4.7UF, 100V, MLCC, 1210; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12101C475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C475KAT2A
Ceramic Capacitors 12101C475KAT2A
CAP CER 4.7UF 100V X7R 1210

CAP CER 4.7UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12101C475KAT2ACT-ND 478-12101C475KAT2ADKR-ND 08AK4908 12101C475KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105PPS850KD21 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details