Kyocera Corporation Ceramic Capacitors 12101C475K4T2A

Description
4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM32LR72A475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR72A475KUTR-ND
Ceramic Capacitors 478-KAM32LR72A475KUTR-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32LR72A475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR72A475KUCT-ND
Ceramic Capacitors 478-KAM32LR72A475KUCT-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32LR72A475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR72A475KUDKR-ND
Ceramic Capacitors 478-KAM32LR72A475KUDKR-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 4.7uF Capacitor
60-12101C475K4T2A
SMD 100V 4.7uF Capacitor 60-12101C475K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM32LR72A475KU NW G LOB PN 100V 4.7uF X7 A 581-KAM32LR72A475KU Product overview: 12101C475K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C475K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM32LR72A475KU NW G LOB PN 100V 4.7uF X7 A 581-KAM32LR72A475KU Product overview: 12101C475K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C475K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1819967 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1819967
MLCCs - Multilayer Ceramic Capacitors 1819967
KYOCERA AVX 12101C475K4T2A

KYOCERA AVX 12101C475K4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1819875 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1819875
MLCCs - Multilayer Ceramic Capacitors 1819875
KYOCERA AVX 12101C475K4T2A

KYOCERA AVX 12101C475K4T2A

Supplier's Site
Cap, 4.7Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx - 47AC9972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx
47AC9972
Cap, 4.7Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx 47AC9972
CAP, 4.7µF, 100V, 10%, X7R, 1210; Capacitance:4.7µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 4.7µF, 100V, 10%, X7R, 1210; Capacitance:4.7µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12101C475K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C475K4T2A
Ceramic Capacitors 12101C475K4T2A
CAP CER 4.7UF 100V X7R 1210

CAP CER 4.7UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM32LR72A475KUTR-ND 478-KAM32LR72A475KUDKR-ND 60-12101C475K4T2A 1819967 47AC9972 12101C475K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 4.7uF Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 102PPB202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers