Kyocera Corporation Ceramic Capacitors 12101C472K4T2A

Description
CAP CER 4700PF 100V X7R 1210
Request a Quote Datasheet
Description
CAP CER 4700PF 100V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM32QR72A472KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32QR72A472KTDKR-ND
Ceramic Capacitors 478-KAM32QR72A472KTDKR-ND
CAP CER 4700PF 100V X7R 1210

CAP CER 4700PF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32QR72A472KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32QR72A472KTTR-ND
Ceramic Capacitors 478-KAM32QR72A472KTTR-ND
4700pF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32QR72A472KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32QR72A472KTCT-ND
Ceramic Capacitors 478-KAM32QR72A472KTCT-ND
CAP CER 4700PF 100V X7R 1210

CAP CER 4700PF 100V X7R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM32QR72A472KTDKR-ND 478-KAM32QR72A472KTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details