AVX Corporation SMD 3.3uF 100V Capacitor 12101C335KAT2A

Description
Cap Ceramic 3.3uF 100V X7R 10% Pad SMD 1210 125°C T/R Product overview: 12101C335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C335KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 3.3uF 100V X7R 10% Pad SMD 1210 125°C T/R Product overview: 12101C335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C335KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 100V Capacitor
60-12101C335KAT2A
SMD 3.3uF 100V Capacitor 60-12101C335KAT2A
Cap Ceramic 3.3uF 100V X7R 10% Pad SMD 1210 125°C T/R Product overview: 12101C335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C335KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 3.3uF 100V X7R 10% Pad SMD 1210 125°C T/R Product overview: 12101C335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C335KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-12101C335KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12101C335KAT2ACT-ND
Ceramic Capacitors 478-12101C335KAT2ACT-ND
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12101C335KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12101C335KAT2ATR-ND
Ceramic Capacitors 478-12101C335KAT2ATR-ND
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12101C335KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12101C335KAT2ADKR-ND
Ceramic Capacitors 478-12101C335KAT2ADKR-ND
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1377324-12101C335KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1377324-12101C335KAT2A
Capacitors - Ceramic Capacitors 1377324-12101C335KAT2A
Win Source Part Number: 1377324-12101C335KAT 2A Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R

Win Source Part Number: 1377324-12101C335KAT2A
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 3.3 µF
Tolerance: ±10%
Voltage - Rated: 100V
Applications: General Purpose
Size / Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R

Buy Now Datasheet
Ceramic Capacitors - 12101C335KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C335KAT2A
Ceramic Capacitors 12101C335KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Cap, 3.3Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx - 68AH0132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx
68AH0132
Cap, 3.3Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx 68AH0132
CAP, 3.3UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 3.3UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Temperature Stable, 3.3 Uf, +/10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 75Y4094 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Temperature Stable, 3.3 Uf, +/10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
75Y4094
Multilayer Ceramic Capacitor, Temperature Stable, 3.3 Uf, +/10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 75Y4094
Multilayer Ceramic Capacitor, Temperature Stable, 3.3 uF, +/- 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Temperature Stable, 3.3 uF, +/- 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12101C335KAT2A 478-12101C335KAT2ACT-ND 478-12101C335KAT2ADKR-ND 1377324-12101C335KAT2A 12101C335KAT2A 68AH0132 75Y4094
Product Name SMD 3.3uF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 3.3Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx Multilayer Ceramic Capacitor, Temperature Stable, 3.3 Uf, +/10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Capacitors - 1572-1257-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers