Kyocera Corporation Ceramic Capacitors 12101C335K4T2A

Description
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM32LR72A335KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR72A335KUTR-ND
Ceramic Capacitors 478-KAM32LR72A335KUTR-ND
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32LR72A335KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR72A335KUDKR-ND
Ceramic Capacitors 478-KAM32LR72A335KUDKR-ND
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32LR72A335KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR72A335KUCT-ND
Ceramic Capacitors 478-KAM32LR72A335KUCT-ND
3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 3.3Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx - 67AH8769 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3.3Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx
67AH8769
Cap, Aec-Q200, 3.3Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx 67AH8769
CAP, AEC-Q200, 3.3UF, 100V, MLCC, 1210; Capacitance:3.3µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 3.3UF, 100V, MLCC, 1210; Capacitance:3.3µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 3.3Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx - 67AH8768 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3.3Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx
67AH8768
Cap, Aec-Q200, 3.3Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx 67AH8768
CAP, AEC-Q200, 3.3UF, 100V, MLCC, 1210; Capacitance:3.3µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 3.3UF, 100V, MLCC, 1210; Capacitance:3.3µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 3.5 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx - 75Y4096 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 3.5 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx
75Y4096
Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 3.5 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx 75Y4096
Multilayer Ceramic Capacitor, Temperature Stable, AEC-Q200, 3.5 F, 10%, X7R, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Temperature Stable, AEC-Q200, 3.5 F, 10%, X7R, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM32LR72A335KUTR-ND 478-KAM32LR72A335KUDKR-ND 67AH8769 75Y4096
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 3.3Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Temperature Stable, Aec-Q200, 3.5 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers