Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12101C334KAZ2A

Description
KYOCERA AVX 12101C334KAZ2A
Request a Quote
Description
KYOCERA AVX 12101C334KAZ2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353885 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353885
MLCCs - Multilayer Ceramic Capacitors 1353885
KYOCERA AVX 12101C334KAZ2A

KYOCERA AVX 12101C334KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747434 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747434
MLCCs - Multilayer Ceramic Capacitors 1747434
KYOCERA AVX 12101C334KAZ2A

KYOCERA AVX 12101C334KAZ2A

Supplier's Site
Cap, Mlcc, X7R, 0.33Uf, 100V, 1210; Capacitance Kyocera Avx - 09R8580 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.33Uf, 100V, 1210; Capacitance Kyocera Avx
09R8580
Cap, Mlcc, X7R, 0.33Uf, 100V, 1210; Capacitance Kyocera Avx 09R8580
CAP, MLCC, X7R, 0.33UF, 100V, 1210; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.33UF, 100V, 1210; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1353885 1747434 09R8580
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 0.33Uf, 100V, 1210; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Applications Automotive
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details