Kyocera Corporation Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 12101C333KAT2A

Description
CERAMIC CAPACITOR 0.033UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.033UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0174 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0174
Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0174
CERAMIC CAPACITOR 0.033UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0174
Product Name Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers