AVX Corporation Ceramic Capacitors - 12101C225MAZ2A 12101C225MAZ2A

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034559-12101C225MAZ 2A Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % Height: 2.79 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1210 Alternative Parts (Cross-Reference): C3225X7R2A225M230AB; CGA6N3X7R2A225M230AE ; C1210C225M1RACTU; GRM32ER72A225MA35L; C3225X7R2A225M230AE; C1210X225K1RACAUTO; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Dielectric: X7R
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034559-12101C225MAZ 2A Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % Height: 2.79 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1210 Alternative Parts (Cross-Reference): C3225X7R2A225M230AB; CGA6N3X7R2A225M230AE ; C1210C225M1RACTU; GRM32ER72A225MA35L; C3225X7R2A225M230AE; C1210X225K1RACAUTO; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12101C225MAZ2A - 1034559-12101C225MAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12101C225MAZ2A
1034559-12101C225MAZ2A
Ceramic Capacitors - 12101C225MAZ2A 1034559-12101C225MAZ2A
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034559-12101C225MAZ 2A Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % Height: 2.79 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1210 Alternative Parts (Cross-Reference): C3225X7R2A225M230AB; CGA6N3X7R2A225M230AE ; C1210C225M1RACTU; GRM32ER72A225MA35L; C3225X7R2A225M230AE; C1210X225K1RACAUTO; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Dielectric: X7R

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034559-12101C225MAZ2A
Voltage Rating: 100 V
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 20 %
Height: 2.79 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1210
Alternative Parts (Cross-Reference): C3225X7R2A225M230AB; CGA6N3X7R2A225M230AE; C1210C225M1RACTU; GRM32ER72A225MA35L; C3225X7R2A225M230AE; C1210X225K1RACAUTO;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
Dielectric: X7R

Buy Now
Singapore, Singapore
SMD 2.2 uF 100 V Capacitor
60-12101C225MAZ2A
SMD 2.2 uF 100 V Capacitor 60-12101C225MAZ2A
1210 2.2 uF 100 V ±20 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor Product overview: 12101C225MAZ2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 uF, 100 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2 uF, 100 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C225MAZ2A can be used for catalog matching and distributor lookup.

1210 2.2 uF 100 V ±20 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor Product overview: 12101C225MAZ2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 uF, 100 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2 uF, 100 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C225MAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1034559-12101C225MAZ2A 60-12101C225MAZ2A
Product Name Ceramic Capacitors - 12101C225MAZ2A SMD 2.2 uF 100 V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details