AVX Corporation Ceramic Capacitors 12101C225KAT2A

Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR72A225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR72A225KUDKR-ND
Ceramic Capacitors 478-KGM32LR72A225KUDKR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR72A225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR72A225KUTR-ND
Ceramic Capacitors 478-KGM32LR72A225KUTR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR72A225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR72A225KUCT-ND
Ceramic Capacitors 478-KGM32LR72A225KUCT-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983765 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983765
MLCCs - Multilayer Ceramic Capacitors 6983765
KYOCERA AVX 12101C225KAT2A

KYOCERA AVX 12101C225KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983765P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983765P
MLCCs - Multilayer Ceramic Capacitors 6983765P
KYOCERA AVX 12101C225KAT2A

KYOCERA AVX 12101C225KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1243315 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243315
MLCCs - Multilayer Ceramic Capacitors 1243315
KYOCERA AVX 12101C225KAT2A

KYOCERA AVX 12101C225KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364051 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364051
MLCCs - Multilayer Ceramic Capacitors 1364051
KYOCERA AVX 12101C225KAT2A

KYOCERA AVX 12101C225KAT2A

Supplier's Site
Singapore, Singapore
SMD 100V 2.2uF Capacitor
60-12101C225KAT2A
SMD 100V 2.2uF Capacitor 60-12101C225KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR72A225KU NEW GLOBAL PN 100V 2.2uF A 581-KGM32LR72A225KU Product overview: 12101C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C225KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR72A225KU NEW GLOBAL PN 100V 2.2uF A 581-KGM32LR72A225KU Product overview: 12101C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C225KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12101C225KAT2A - 1121159-12101C225KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12101C225KAT2A
1121159-12101C225KAT2A
Ceramic Capacitors - 12101C225KAT2A 1121159-12101C225KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1121159-12101C225KAT 2A Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: X7R Dielectric Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 100V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): NMC1210X7R225K100TRP LPF; C1210X7R101-225KNP; NMC1210X7R225K100TRP LP1KF; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1121159-12101C225KAT2A
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: X7R Dielectric
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 100V
Thickness (Maximum): 0.110" (2.79mm)
Alternative Parts (Cross-Reference): NMC1210X7R225K100TRPLPF; C1210X7R101-225KNP; NMC1210X7R225K100TRPLP1KF;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
CAP CER 2.2UF 100V X7R 1210 - 66-12101C225KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 100V X7R 1210
66-12101C225KAT2A
CAP CER 2.2UF 100V X7R 1210 66-12101C225KAT2A
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Supplier's Site
Mlcc Capacitor, 2.2Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx - 88W4212 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2.2Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
88W4212
Mlcc Capacitor, 2.2Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx 88W4212
MLCC CAPACITOR, 2.2uF, 100V, X7R, 10%, 1210; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 2.2uF, 100V, X7R, 10%, 1210; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 95W1598 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
95W1598
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 95W1598
SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
12101C225KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 12101C225KAT2A
100V 2.2uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 2.2uF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 12101C225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C225KAT2A
Ceramic Capacitors 12101C225KAT2A
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32LR72A225KUDKR-ND 478-KGM32LR72A225KUTR-ND 6983765 6983765P 1364051 60-12101C225KAT2A 1121159-12101C225KAT2A 66-12101C225KAT2A 88W4212 95W1598 12101C225KAT2A 12101C225KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 100V 2.2uF Capacitor Ceramic Capacitors - 12101C225KAT2A CAP CER 2.2UF 100V X7R 1210 Mlcc Capacitor, 2.2Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details