AVX Corporation Ceramic Capacitors - 12101C225K4T2A 12101C225K4T2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853841-12101C225K4T2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-9952-1, 478-9952-2, 478-9952-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853841-12101C225K4T2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-9952-1, 478-9952-2, 478-9952-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12101C225K4T2A - 853841-12101C225K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12101C225K4T2A
853841-12101C225K4T2A
Ceramic Capacitors - 12101C225K4T2A 853841-12101C225K4T2A
Manufacturer: AVX Corporation Win Source Part Number: 853841-12101C225K4T2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-9952-1, 478-9952-2, 478-9952-6

Manufacturer: AVX Corporation
Win Source Part Number: 853841-12101C225K4T2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-9952-1, 478-9952-2, 478-9952-6

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32LR72A225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR72A225KUCT-ND
Ceramic Capacitors 478-KAM32LR72A225KUCT-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32LR72A225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR72A225KUDKR-ND
Ceramic Capacitors 478-KAM32LR72A225KUDKR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32LR72A225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR72A225KUTR-ND
Ceramic Capacitors 478-KAM32LR72A225KUTR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 2.2uF Capacitor
60-12101C225K4T2A
SMD 100V 2.2uF Capacitor 60-12101C225K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM32LR72A225KU NW G LOB PN 100V 2.2uF X7 A 581-KAM32LR72A225KU Product overview: 12101C225K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C225K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM32LR72A225KU NW G LOB PN 100V 2.2uF X7 A 581-KAM32LR72A225KU Product overview: 12101C225K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C225K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1349252 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349252
MLCCs - Multilayer Ceramic Capacitors 1349252
KYOCERA AVX 12101C225K4T2A

KYOCERA AVX 12101C225K4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353859 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353859
MLCCs - Multilayer Ceramic Capacitors 1353859
KYOCERA AVX 12101C225K4T2A

KYOCERA AVX 12101C225K4T2A

Supplier's Site
Cap, Aec-Q200, 2.2Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx - 96Y8674 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx
96Y8674
Cap, Aec-Q200, 2.2Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx 96Y8674
CAP, AEC-Q200, 2.2UF, 100V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 100V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 853841-12101C225K4T2A 478-KAM32LR72A225KUCT-ND 478-KAM32LR72A225KUDKR-ND 60-12101C225K4T2A 1349252 96Y8674
Product Name Ceramic Capacitors - 12101C225K4T2A Ceramic Capacitors Ceramic Capacitors SMD 100V 2.2uF Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 338-4145-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details