Kyocera Corporation Capacitor Ceramic 0.22Uf 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 12101C224JAT4A

Description
CAPACITOR CERAMIC 0.22UF 100V, X7R, 5%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.22UF 100V, X7R, 5%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.22Uf 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0166 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
56J0166
Capacitor Ceramic 0.22Uf 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 56J0166
CAPACITOR CERAMIC 0.22UF 100V, X7R, 5%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 100V, X7R, 5%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0166
Product Name Capacitor Ceramic 0.22Uf 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details