Kyocera Corporation Ceramic Capacitors 12101C155KAT2A

Description
1.5µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6119-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6119-1-ND
Ceramic Capacitors 478-6119-1-ND
1.5µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1.5µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6119-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6119-6-ND
Ceramic Capacitors 478-6119-6-ND
1.5µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1.5µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6119-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6119-2-ND
Ceramic Capacitors 478-6119-2-ND
1.5µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1.5µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 1.5Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx - 66AH8261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx
66AH8261
Cap, 1.5Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx 66AH8261
CAP, 1.5UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 1.5UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-6119-1-ND 478-6119-6-ND 66AH8261
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1.5Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - P30R104M1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details