Kyocera Corporation Ceramic Capacitors 12101C124JAT2A

Description
CAP CER 0.12UF 100V X7R 1210
Datasheet
Description
CAP CER 0.12UF 100V X7R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12101C124JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C124JAT2A
Ceramic Capacitors 12101C124JAT2A
CAP CER 0.12UF 100V X7R 1210

CAP CER 0.12UF 100V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.12Uf 100V, X7R, 5%, 1210; Capacitance Kyocera Avx - 66M4397 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf 100V, X7R, 5%, 1210; Capacitance Kyocera Avx
66M4397
Capacitor Ceramic 0.12Uf 100V, X7R, 5%, 1210; Capacitance Kyocera Avx 66M4397
CAPACITOR CERAMIC 0.12UF 100V, X7R, 5%, 1210; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF 100V, X7R, 5%, 1210; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12101C124JAT2A 66M4397
Product Name Ceramic Capacitors Capacitor Ceramic 0.12Uf 100V, X7R, 5%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers