Kyocera Corporation Ceramic Capacitors 12101C105MAT2A

Description
1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR72A105MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR72A105MUTR-ND
Ceramic Capacitors 478-KGM32LR72A105MUTR-ND
1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR72A105MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR72A105MUDKR-ND
Ceramic Capacitors 478-KGM32LR72A105MUDKR-ND
1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR72A105MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR72A105MUCT-ND
Ceramic Capacitors 478-KGM32LR72A105MUCT-ND
1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1210; Capacitance Kyocera Avx - 64K0192 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1210; Capacitance Kyocera Avx
64K0192
Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1210; Capacitance Kyocera Avx 64K0192
CERAMIC CAPACITOR, 1UF, 100V, X7R, 20%, 1210; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 20%, 1210; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 1Uf, 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 94W4728 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1Uf, 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
94W4728
Mlcc Capacitor, 1Uf, 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 94W4728
MLCC CAPACITOR, 1UF, 100V, X7R, 20%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 1UF, 100V, X7R, 20%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1 F, 20%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 95W9446 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 F, 20%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
95W9446
Smd Multilayer Ceramic Capacitor, 1 F, 20%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 95W9446
SMD Multilayer Ceramic Capacitor, 1 F, 20%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 F, 20%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12101C105MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C105MAT2A
Ceramic Capacitors 12101C105MAT2A
CAP CER 1UF 100V X7R 1210

CAP CER 1UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32LR72A105MUTR-ND 478-KGM32LR72A105MUDKR-ND 64K0192 95W9446 12101C105MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1210; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1 F, 20%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details