Kyocera Corporation Ceramic Capacitors 12101C105KAT4A

Description
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR72A105KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR72A105KLDKR-ND
Ceramic Capacitors 478-KGM32LR72A105KLDKR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR72A105KLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR72A105KLCT-ND
Ceramic Capacitors 478-KGM32LR72A105KLCT-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR72A105KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR72A105KLTR-ND
Ceramic Capacitors 478-KGM32LR72A105KLTR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12101C105KAT4A - 850638-12101C105KAT4A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12101C105KAT4A
850638-12101C105KAT4A
Ceramic Capacitors - 12101C105KAT4A 850638-12101C105KAT4A
Manufacturer: AVX Corporation Win Source Part Number: 850638-12101C105KAT4 A Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-11450-2, 478-11450-1, 478-11450-6

Manufacturer: AVX Corporation
Win Source Part Number: 850638-12101C105KAT4A
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-11450-2, 478-11450-1, 478-11450-6

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4393 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
66M4393
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 66M4393
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx - 66AH8259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx
66AH8259
Cap, 1Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx 66AH8259
CAP, 1UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 1UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32LR72A105KLDKR-ND 478-KGM32LR72A105KLCT-ND 850638-12101C105KAT4A 66M4393 66AH8259
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 12101C105KAT4A Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Cap, 1Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details