Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12101C105K4T2A

Description
KYOCERA AVX 12101C105K4T2A
Request a Quote Datasheet
Description
KYOCERA AVX 12101C105K4T2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353870 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353870
MLCCs - Multilayer Ceramic Capacitors 1353870
KYOCERA AVX 12101C105K4T2A

KYOCERA AVX 12101C105K4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349245 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349245
MLCCs - Multilayer Ceramic Capacitors 1349245
KYOCERA AVX 12101C105K4T2A

KYOCERA AVX 12101C105K4T2A

Supplier's Site
Ceramic Capacitors - 478-KAM32LR72A105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR72A105KUCT-ND
Ceramic Capacitors 478-KAM32LR72A105KUCT-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32LR72A105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR72A105KUTR-ND
Ceramic Capacitors 478-KAM32LR72A105KUTR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32LR72A105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR72A105KUDKR-ND
Ceramic Capacitors 478-KAM32LR72A105KUDKR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx - 96Y8673 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx
96Y8673
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx 96Y8673
CAP, AEC-Q200, 1UF, 100V, MLCC, 1210; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1210 RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 100V, MLCC, 1210; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1210 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx - 66AH8260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx
66AH8260
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx 66AH8260
CAP, AEC-Q200, 1UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353870 478-KAM32LR72A105KUCT-ND 478-KAM32LR72A105KUDKR-ND 96Y8673 66AH8260
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1210; Capacitance Kyocera Avx Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1210 Rohs Compliant Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details