Kyocera Corporation Ceramic Capacitors 12101C102KAT2A

Description
CAP CER 1000PF 100V X7R 1210
Datasheet
Description
CAP CER 1000PF 100V X7R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12101C102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C102KAT2A
Ceramic Capacitors 12101C102KAT2A
CAP CER 1000PF 100V X7R 1210

CAP CER 1000PF 100V X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0140 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0140
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0140
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12101C102KAT2A 56J0140
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details