Kyocera Corporation Ceramic Capacitor 3300Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 12101A332JAT2A

Description
CERAMIC CAPACITOR 3300PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3300PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0127 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
56J0127
Ceramic Capacitor 3300Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 56J0127
CERAMIC CAPACITOR 3300PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 3300Pf, 100V, 1210; Capacitance Kyocera Avx - 96Y8668 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 3300Pf, 100V, 1210; Capacitance Kyocera Avx
96Y8668
Cap, Mlcc, C0G, 3300Pf, 100V, 1210; Capacitance Kyocera Avx 96Y8668
CAP, MLCC, C0G, 3300PF, 100V, 1210; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 3300PF, 100V, 1210; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0127
Product Name Ceramic Capacitor 3300Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers