Kyocera Corporation Capacitor Ceramic 100Pf 100V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx 12101A101KAT2A

Description
CAPACITOR CERAMIC 100PF 100V, C0G, 10%, 1210, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 100PF 100V, C0G, 10%, 1210, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 100Pf 100V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0107 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 100V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0107
Capacitor Ceramic 100Pf 100V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0107
CAPACITOR CERAMIC 100PF 100V, C0G, 10%, 1210, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 100V, C0G, 10%, 1210, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0107
Product Name Capacitor Ceramic 100Pf 100V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details