Kyocera Corporation Ceramic Capacitors 1206ZG475MAT2A

Description
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1206ZG475MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206ZG475MAT2ATR-ND
Ceramic Capacitors 478-1206ZG475MAT2ATR-ND
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206ZG475MAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206ZG475MAT2ACT-ND
Ceramic Capacitors 478-1206ZG475MAT2ACT-ND
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206ZG475MAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206ZG475MAT2ADKR-ND
Ceramic Capacitors 478-1206ZG475MAT2ADKR-ND
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206ZG475MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206ZG475MAT2A
Capacitors - Ceramic Capacitors 1206ZG475MAT2A
CAP CER 4.7UF 10V Y5V 1206

CAP CER 4.7UF 10V Y5V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-1206ZG475MAT2ATR-ND 478-1206ZG475MAT2ADKR-ND 1206ZG475MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details