Kyocera Corporation Ceramic Capacitors 1206ZG106ZAT2A

Description
10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31AV51A106ZUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AV51A106ZUTR-ND
Ceramic Capacitors 478-KGM31AV51A106ZUTR-ND
10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AV51A106ZUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AV51A106ZUCT-ND
Ceramic Capacitors 478-KGM31AV51A106ZUCT-ND
10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AV51A106ZUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AV51A106ZUDKR-ND
Ceramic Capacitors 478-KGM31AV51A106ZUDKR-ND
10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10V 10uF Capacitor
60-1206ZG106ZAT2A
SMD 10V 10uF Capacitor 60-1206ZG106ZAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AV51A106ZU NW G LOB PN 10V 10uF Y5V A 581-KGM31AV51A106ZU Product overview: 1206ZG106ZAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206ZG106ZAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AV51A106ZU NW G LOB PN 10V 10uF Y5V A 581-KGM31AV51A106ZU Product overview: 1206ZG106ZAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206ZG106ZAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1206ZG106ZAT2A - 806151-1206ZG106ZAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206ZG106ZAT2A
806151-1206ZG106ZAT2A
Ceramic Capacitors - 1206ZG106ZAT2A 806151-1206ZG106ZAT2A
Manufacturer: AVX Corporation Win Source Part Number: 806151-1206ZG106ZAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10μF Tolerance: -20%, +80% Voltage - Rated: 10V Temperature Coefficient: Y5V (F) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.070" (1.78mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 806151-1206ZG106ZAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 10μF
Tolerance: -20%, +80%
Voltage - Rated: 10V
Temperature Coefficient: Y5V (F)
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.070" (1.78mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitor, 10Uf, 10V, Y5V, +80, -20%, 1206; Capacitance Kyocera Avx - 84K8405 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 10V, Y5V, +80, -20%, 1206; Capacitance Kyocera Avx
84K8405
Ceramic Capacitor, 10Uf, 10V, Y5V, +80, -20%, 1206; Capacitance Kyocera Avx 84K8405
CERAMIC CAPACITOR, 10UF, 10V, Y5V, +80, -20%, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 10V, Y5V, +80, -20%, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 10Uf, 10V, Y5V, +80, -20%, 1206, Full Reel; Capacitance Kyocera Avx - 27C2361 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 10V, Y5V, +80, -20%, 1206, Full Reel; Capacitance Kyocera Avx
27C2361
Ceramic Capacitor, 10Uf, 10V, Y5V, +80, -20%, 1206, Full Reel; Capacitance Kyocera Avx 27C2361
CERAMIC CAPACITOR, 10UF, 10V, Y5V, +80, -20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 10V, Y5V, +80, -20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206ZG106ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206ZG106ZAT2A
Ceramic Capacitors 1206ZG106ZAT2A
CAP CER 10UF 10V Y5V 1206

CAP CER 10UF 10V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31AV51A106ZUTR-ND 478-KGM31AV51A106ZUDKR-ND 60-1206ZG106ZAT2A 806151-1206ZG106ZAT2A 84K8405 27C2361 1206ZG106ZAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10V 10uF Capacitor Ceramic Capacitors - 1206ZG106ZAT2A Ceramic Capacitor, 10Uf, 10V, Y5V, +80, -20%, 1206; Capacitance Kyocera Avx Ceramic Capacitor, 10Uf, 10V, Y5V, +80, -20%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1572-1652-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers