Kyocera Corporation Ceramic Capacitors 1206ZD475KAT2A

Description
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR51A475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51A475KUTR-ND
Ceramic Capacitors 478-KGM31HR51A475KUTR-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51A475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51A475KUCT-ND
Ceramic Capacitors 478-KGM31HR51A475KUCT-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51A475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51A475KUDKR-ND
Ceramic Capacitors 478-KGM31HR51A475KUDKR-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206ZD475KAT2A - 1001199-1206ZD475KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206ZD475KAT2A
1001199-1206ZD475KAT2A
Ceramic Capacitors - 1206ZD475KAT2A 1001199-1206ZD475KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001199-1206ZD475KAT 2A Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.070" (1.78mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001199-1206ZD475KAT2A
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.070" (1.78mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 10V 4.7uF Capacitor
60-1206ZD475KAT2A
SMD 10V 4.7uF Capacitor 60-1206ZD475KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR51A475KU NEW GLOBAL PN 10V 4.7uF A 581-KGM31HR51A475KU Product overview: 1206ZD475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206ZD475KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR51A475KU NEW GLOBAL PN 10V 4.7uF A 581-KGM31HR51A475KU Product overview: 1206ZD475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206ZD475KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 10V, X5R, 10%, 1206; Capacitance Kyocera Avx - 84K8404 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X5R, 10%, 1206; Capacitance Kyocera Avx
84K8404
Ceramic Capacitor, 4.7Uf, 10V, X5R, 10%, 1206; Capacitance Kyocera Avx 84K8404
CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 4.7Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 72C7830 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
72C7830
Ceramic Capacitor, 4.7Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 72C7830
CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 10%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 10%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206ZD475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206ZD475KAT2A
Ceramic Capacitors 1206ZD475KAT2A
CAP CER 4.7UF 10V X5R 1206

CAP CER 4.7UF 10V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31HR51A475KUTR-ND 478-KGM31HR51A475KUDKR-ND 1001199-1206ZD475KAT2A 60-1206ZD475KAT2A 84K8404 1206ZD475KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1206ZD475KAT2A SMD 10V 4.7uF Capacitor Ceramic Capacitor, 4.7Uf, 10V, X5R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C17CF6R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details