Kyocera Corporation SMD 3.3uF 10V Capacitor 1206ZD335KAT2A

Description
Cap Ceramic 3.3uF 10V X5R 10% Pad SMD 1206 85°C T/R Product overview: 1206ZD335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206ZD335KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 3.3uF 10V X5R 10% Pad SMD 1206 85°C T/R Product overview: 1206ZD335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206ZD335KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 10V Capacitor
60-1206ZD335KAT2A
SMD 3.3uF 10V Capacitor 60-1206ZD335KAT2A
Cap Ceramic 3.3uF 10V X5R 10% Pad SMD 1206 85°C T/R Product overview: 1206ZD335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206ZD335KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 3.3uF 10V X5R 10% Pad SMD 1206 85°C T/R Product overview: 1206ZD335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206ZD335KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1206ZD335KAT2A - 853835-1206ZD335KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206ZD335KAT2A
853835-1206ZD335KAT2A
Ceramic Capacitors - 1206ZD335KAT2A 853835-1206ZD335KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853835-1206ZD335KAT2 A Features: 3.3 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1206ZD335KAT2ADK R, 478-1206ZD335KAT2ATR , 1206ZD335KAT2A-ND, 478-1206ZD335KAT2ACT

Manufacturer: AVX Corporation
Win Source Part Number: 853835-1206ZD335KAT2A
Features: 3.3 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1206ZD335KAT2ADKR, 478-1206ZD335KAT2ATR, 1206ZD335KAT2A-ND, 478-1206ZD335KAT2ACT

Buy Now Datasheet
Ceramic Capacitors - 478-1206ZD335KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206ZD335KAT2ACT-ND
Ceramic Capacitors 478-1206ZD335KAT2ACT-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206ZD335KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206ZD335KAT2ATR-ND
Ceramic Capacitors 478-1206ZD335KAT2ATR-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206ZD335KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206ZD335KAT2ADKR-ND
Ceramic Capacitors 478-1206ZD335KAT2ADKR-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic, 3.3Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8526 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 3.3Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8526
Capacitor Ceramic, 3.3Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8526
CAPACITOR CERAMIC, 3.3UF, 10V, X5R, 10%, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 3.3UF, 10V, X5R, 10%, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1206ZD335KAT2A 853835-1206ZD335KAT2A 478-1206ZD335KAT2ACT-ND 478-1206ZD335KAT2ADKR-ND 55J8526
Product Name SMD 3.3uF 10V Capacitor Ceramic Capacitors - 1206ZD335KAT2A Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 3.3Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details