Kyocera Corporation Ceramic Capacitors 1206ZD275KAT2A

Description
2.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206ZD275KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206ZD275KAT2A-ND
Ceramic Capacitors 1206ZD275KAT2A-ND
2.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

2.7µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.7Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4120 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.7Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4120
Ceramic Capacitor, 2.7Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4120
CERAMIC CAPACITOR, 2.7UF, 10V, X5R, 10%, 1206, FULL REEL; Capacitance:2.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.7UF, 10V, X5R, 10%, 1206, FULL REEL; Capacitance:2.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1206ZD275KAT2A-ND 66M4120
Product Name Ceramic Capacitors Ceramic Capacitor, 2.7Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.7 microF 2.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details