2.2µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
CAP CER 2.2UF 10V X5R 1206
CAPACITOR CERAMIC, 2.2UF, 10V, X5R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM31HR51A225KUTR-ND | 1206ZD225KAT2A | 55J8524 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 2.2Uf, 10V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |