Kyocera Corporation Ceramic Capacitors 1206ZD223MAT2A

Description
0.022µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206ZD223MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206ZD223MAT2A-ND
Ceramic Capacitors 1206ZD223MAT2A-ND
0.022µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

0.022µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206ZD223MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206ZD223MAT2A
Capacitors - Ceramic Capacitors 1206ZD223MAT2A
CAP CER 0.022UF 10V X5R 1206

CAP CER 0.022UF 10V X5R 1206

Supplier's Site
Ceramic Capacitors - 1206ZD223MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206ZD223MAT2A
Ceramic Capacitors 1206ZD223MAT2A
CAP CER 0.022UF 10V X5R 1206

CAP CER 0.022UF 10V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1206ZD223MAT2A-ND 1206ZD223MAT2A 1206ZD223MAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908393P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers