Kyocera Corporation Ceramic Capacitors - 1206ZC684KAT2A 1206ZC684KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853834-1206ZC684KAT2 A Features: 0.68 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853834-1206ZC684KAT2 A Features: 0.68 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206ZC684KAT2A - 853834-1206ZC684KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206ZC684KAT2A
853834-1206ZC684KAT2A
Ceramic Capacitors - 1206ZC684KAT2A 853834-1206ZC684KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853834-1206ZC684KAT2 A Features: 0.68 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 853834-1206ZC684KAT2A
Features: 0.68 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Capacitor Ceramic 0.68Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J8520 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J8520
Capacitor Ceramic 0.68Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J8520
CAPACITOR CERAMIC 0.68UF, 10V, X7R, 10%, 1206; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 10V, X7R, 10%, 1206; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206ZC684KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206ZC684KAT2A
Ceramic Capacitors 1206ZC684KAT2A
CAP CER 0.68UF 10V X7R 1206

CAP CER 0.68UF 10V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 853834-1206ZC684KAT2A 55J8520 1206ZC684KAT2A
Product Name Ceramic Capacitors - 1206ZC684KAT2A Capacitor Ceramic 0.68Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers