Kyocera Corporation Ceramic Capacitors 1206ZC563MAT2A

Description
0.056µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.056µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206ZC563MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206ZC563MAT2A-ND
Ceramic Capacitors 1206ZC563MAT2A-ND
0.056µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

0.056µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206ZC563MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206ZC563MAT2A
Capacitors - Ceramic Capacitors 1206ZC563MAT2A
CAP CER 0.056UF 10V X7R 1206

CAP CER 0.056UF 10V X7R 1206

Supplier's Site
Ceramic Capacitors - 1206ZC563MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206ZC563MAT2A
Ceramic Capacitors 1206ZC563MAT2A
CAP CER 0.056UF 10V X7R 1206

CAP CER 0.056UF 10V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.056Uf 10V, X7R, 20%, 1206; Capacitance Kyocera Avx - 55J8517 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 10V, X7R, 20%, 1206; Capacitance Kyocera Avx
55J8517
Capacitor Ceramic 0.056Uf 10V, X7R, 20%, 1206; Capacitance Kyocera Avx 55J8517
CAPACITOR CERAMIC 0.056UF 10V, X7R, 20%, 1206; Capacitance:0.056µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 10V, X7R, 20%, 1206; Capacitance:0.056µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1206ZC563MAT2A-ND 1206ZC563MAT2A 1206ZC563MAT2A 55J8517
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.056Uf 10V, X7R, 20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers