Kyocera Corporation Ceramic Capacitors 1206ZC225KAZ2A

Description
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206ZC225KAZ2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206ZC225KAZ2A-ND
Ceramic Capacitors 1206ZC225KAZ2A-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic, 2.2Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4116 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2.2Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4116
Capacitor Ceramic, 2.2Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4116
CAPACITOR CERAMIC, 2.2UF, 10V, X7R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206 RoHS Compliant: Yes

CAPACITOR CERAMIC, 2.2UF, 10V, X7R, 10%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1206ZC225KAZ2A-ND 66M4116
Product Name Ceramic Capacitors Capacitor Ceramic, 2.2Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M15R103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details