Kyocera Corporation Ceramic Capacitors 1206ZC185KAT2A

Description
1.8µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.8µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206ZC185KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206ZC185KAT2A-ND
Ceramic Capacitors 1206ZC185KAT2A-ND
1.8µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

1.8µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1.8Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 88H3589 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1.8Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
88H3589
Ceramic Capacitor, 1.8Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 88H3589
CERAMIC CAPACITOR, 1.8UF, 10V, X7R, 10%, 1206, FULL REEL; Capacitance:1.8µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1.8UF, 10V, X7R, 10%, 1206, FULL REEL; Capacitance:1.8µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1206ZC185KAT2A-ND 88H3589
Product Name Ceramic Capacitors Ceramic Capacitor, 1.8Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.8 microF 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R104K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers