Kyocera Corporation Ceramic Capacitors 1206ZC155JAT2A

Description
1.5µF ±5% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5µF ±5% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206ZC155JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206ZC155JAT2A-ND
Ceramic Capacitors 1206ZC155JAT2A-ND
1.5µF ±5% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

1.5µF ±5% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1.5Uf, 10V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4114 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1.5Uf, 10V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
66M4114
Ceramic Capacitor, 1.5Uf, 10V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 66M4114
CERAMIC CAPACITOR, 1.5UF, 10V, X7R, 5%, 1206, FULL REEL; Capacitance:1.5µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1.5UF, 10V, X7R, 5%, 1206, FULL REEL; Capacitance:1.5µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206ZC155JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206ZC155JAT2A
Ceramic Capacitors 1206ZC155JAT2A
CAP CER 1.5UF 10V X7R 1206

CAP CER 1.5UF 10V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1206ZC155JAT2A-ND 66M4114 1206ZC155JAT2A
Product Name Ceramic Capacitors Ceramic Capacitor, 1.5Uf, 10V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details