Kyocera Corporation Ceramic Capacitors 1206ZC135KAT2A

Description
1.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1206ZC135KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206ZC135KAT2ATR-ND
Ceramic Capacitors 478-1206ZC135KAT2ATR-ND
1.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

1.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206ZC135KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206ZC135KAT2ADKR-ND
Ceramic Capacitors 478-1206ZC135KAT2ADKR-ND
1.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

1.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206ZC135KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206ZC135KAT2ACT-ND
Ceramic Capacitors 478-1206ZC135KAT2ACT-ND
1.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

1.3µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1.3Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8504 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1.3Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8504
Ceramic Capacitor, 1.3Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8504
CERAMIC CAPACITOR, 1.3UF, 10V, X7R, 10%, 1206, FULL REEL; Capacitance:1.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1.3UF, 10V, X7R, 10%, 1206, FULL REEL; Capacitance:1.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1206ZC135KAT2ATR-ND 478-1206ZC135KAT2ADKR-ND 55J8504
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1.3Uf, 10V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.3 microF 1.3 microF 1.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 338-4108-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details