Kyocera Corporation Ceramic Capacitors 1206ZC105JAT2A

Description
1µF ±5% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±5% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR71A105JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71A105JUTR-ND
Ceramic Capacitors 478-KGM31HR71A105JUTR-ND
1µF ±5% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71A105JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71A105JUDKR-ND
Ceramic Capacitors 478-KGM31HR71A105JUDKR-ND
CAP CER 1UF 10V X7R 1206

CAP CER 1UF 10V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71A105JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71A105JUCT-ND
Ceramic Capacitors 478-KGM31HR71A105JUCT-ND
CAP CER 1UF 10V X7R 1206

CAP CER 1UF 10V X7R 1206

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 10V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J8500 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 10V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J8500
Capacitor Ceramic, 1Uf, 10V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J8500
CAPACITOR CERAMIC, 1UF, 10V, X7R, 5%, 1206; Capacitance:1µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 10V, X7R, 5%, 1206; Capacitance:1µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM31HR71A105JUTR-ND 478-KGM31HR71A105JUDKR-ND 55J8500
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 10V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX010MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers