Kyocera Corporation Ceramic Capacitor, 0.1Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx 1206ZC104KAT2A

Description
CERAMIC CAPACITOR, 0.1UF, 10V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.1UF, 10V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx - 34C6814 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx
34C6814
Ceramic Capacitor, 0.1Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx 34C6814
CERAMIC CAPACITOR, 0.1UF, 10V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 0.1Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx - 07J3582 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx
07J3582
Capacitor Ceramic, 0.1Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx 07J3582
CAPACITOR CERAMIC, 0.1UF, 10V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:3.2mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 10V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206ZC104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206ZC104KAT2A
Ceramic Capacitors 1206ZC104KAT2A
CAP CER 0.1UF 10V X7R 1206

CAP CER 0.1UF 10V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 34C6814 07J3582 1206ZC104KAT2A
Product Name Ceramic Capacitor, 0.1Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx Capacitor Ceramic, 0.1Uf, 10V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB102K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details