KYOCERA AVX Components Corporation Ceramic Capacitors 1206YG475MAT2A

Description
4.7µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1206YG475MAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206YG475MAT2ADKR-ND
Ceramic Capacitors 478-1206YG475MAT2ADKR-ND
4.7µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

4.7µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206YG475MAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206YG475MAT2ACT-ND
Ceramic Capacitors 478-1206YG475MAT2ACT-ND
4.7µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

4.7µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206YG475MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206YG475MAT2ATR-ND
Ceramic Capacitors 478-1206YG475MAT2ATR-ND
4.7µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

4.7µF ±20% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic, 4.7Uf, 16V, Y5V, 20%, 1206; Capacitance Kyocera Avx - 55J8498 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 16V, Y5V, 20%, 1206; Capacitance Kyocera Avx
55J8498
Capacitor Ceramic, 4.7Uf, 16V, Y5V, 20%, 1206; Capacitance Kyocera Avx 55J8498
CAPACITOR CERAMIC, 4.7UF, 16V, Y5V, 20%, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 16V, Y5V, 20%, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1206YG475MAT2ADKR-ND 478-1206YG475MAT2ACT-ND 55J8498
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 4.7Uf, 16V, Y5V, 20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 106AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers