Kyocera Corporation Ceramic Capacitors 1206YG335ZAT4A

Description
3.3µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.3µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206YG335ZAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206YG335ZAT4A-ND
Ceramic Capacitors 1206YG335ZAT4A-ND
3.3µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

3.3µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,3.3Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Rohs Compliant Kyocera Avx - 30H0894 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Rohs Compliant Kyocera Avx
30H0894
Capacitor,ceramic,3.3Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Rohs Compliant Kyocera Avx 30H0894
Capacitor,Ceramic,3. 3uF,16VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC RoHS Compliant: Yes

Capacitor,Ceramic,3.3uF,16VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1206YG335ZAT4A-ND 30H0894
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details