AVX Corporation Capacitance Kyocera Avx 1206YG335ZAT2A.

Description
Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:AVX 1206 MLCC Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet
Description
Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:AVX 1206 MLCC Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 24AC1488 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
24AC1488
Capacitance Kyocera Avx 24AC1488
Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:AVX 1206 MLCC Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:AVX 1206 MLCC Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC1488
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details